Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRD10RAE04 |
Prices starting from US$2.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.84
|
10,664
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
10,664
in stock
|
Buy Now | |
Chip One Stop
from US$2.40
|
10,364
in stock
|
Buy Now | |
Farnell
from US$3.99
|
8,540
in stock
|
Buy Now | |
TE Store
from US$7.23
|
2,361
in stock
|
Buy Now | |
TTI Europe
from US$3.02
|
1,845
in stock
|
Buy Now | |
Future Electronics
from US$3.04
|
-
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$4.29
|
-
|
Buy Now | |
Boersig
from US$3.13
|
-
|
Buy Now | |
Sager
from US$4.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Switches | 10 |
---|---|
Number of Positions | 10 |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold Flash |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold Flash over Nickel |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Switch Type | Rotary DIP |
Removable Tape Seal | Without |
Code Type | BCD |
Illuminated | No |
Actuator Style | Flush |
Sealed | No |
Product Type | Switch |
Switch Style | Rotary |
Termination Style | Printed Circuit Board |
Oil-Tight | No |
TE 1825008-2 DIP Switch Rotary Through Hole Gold 10P Black/Red | Rapid Electronics |
TE Connectivity DRD10RAE04 Rot Dip R/A Rotary Coded Swit | Distrelec |
SIP-DIP SWITCHES | Farnell |
DRD10RAE04=Rot Dip,R/A Number of Positions: 10 Actuator Style: Flush Rotary Switch Type: Rotary DIP Number of Switches: 10 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 10 Flush Rotary DIP | Part Number: 1825008-2 | Internal Number: 1825008-2 | Alias Number: DRD10RAE04 | Thermoplastic | TE Connectivity | TE Store |
DIP ROT SW SP10T 0.4VA 20V | TTI Europe |
10 Position SPST Flush Non-Sealed 2.54 mm Pitch Through Hole Rotary DIP Switch | Future Electronics |
Switch DIP SP10T 10 Flush Screwdriver 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Drd10Rae04=Rot DIP, R/A | TE Connectivity 1825008-2 | RS Americas |
Coded Rotary Switches ROTARY DIP SWITCH FLUSH | Sager |
Where can I find additional details, specifications and documents for a 1825008-2?
Additional datasheets, footprints and schematics for 1825008-2 are listed on our Part Details page. You can also find images and similar parts to 1825008-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825008-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825008-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825008-2 fall under?
The 1825008-2 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825008-2 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825008-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825008-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825008-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 1825008-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825008-2 often in real-time on the comparison pages.
What if I can't find stock of 1825008-2?
You can fill out our help required form which you can use to request a quote for 1825008-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.