Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | DRD10CE04 |
Prices starting from US$2.23
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.29
|
6,665
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
6,665
in stock
|
Buy Now | |
Rapid Electronics
from US$2.45
|
6,665
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
6,665
in stock
|
Buy Now | |
Farnell
from US$3.70
|
5,375
in stock
|
Buy Now | |
TE Store
from US$5.86
|
57
in stock
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
Boersig
from US$2.54
|
-
|
Buy Now | |
Sager
from US$2.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 10 |
---|---|
Number of Switches | 10 |
Contact Base Material | Copper Alloy |
Solder Tail Contact Plating | Gold Flash over Nickel |
Contact Mating Area Plating Material | Gold Flash |
Voltage Rating | 20VAC, 20VDC |
Centerline | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Packaging Method | Tube |
Code Type | BCD Complement |
Illuminated | No |
Removable Tape Seal | Without |
Switch Style | Rotary |
Switch Type | Rotary DIP |
Actuator Style | Flush |
Product Type | Switch |
Sealed | Yes |
Oil-Tight | No |
Coded Rotary Sw Switch Dip Flush 10Pos Thru Hole |Amp Te Connectivity 1825007-1 | Newark Electronics |
Coded Rotary SW SWITCH DIP FLUSH 10POS THRU HOLE | Rapid Electronics |
TE Connectivity - AMP Rotary Coded Switch 10 POSs | Distrelec |
ROTARY CODED SW, BCD COM, 10POS, 20VDC | Farnell |
DRD10CE04=ROT DIP,10P Number of Positions: 10 Actuator Style: Flush Rotary Switch Type: Rotary DIP Number of Switches: 10 Case Material: Thermoplastic Sealed And Unsealed Rotary Switch | 10 Flush Rotary DIP | Part Number: 1825007-1 | Internal Number: 1825007-1 | Alias Number: DRD10CE04 | Thermoplastic | TE Connectivity | TE Store |
Switch DIP SP10T 10 Flush Slide 20VAC 20VDC 0.4VA PC Pins 2.54mm Thru-Hole | Avnet America |
DRD10CE04=ROT DIP,10P | TE Connectivity 1825007-1 | RS Americas |
Coded Rotary Switches SWITCH DIP FLUSH 10POS THRU HOLE | Sager |
Where can I find additional details, specifications and documents for a 1825007-1?
Additional datasheets, footprints and schematics for 1825007-1 are listed on our Part Details page. You can also find images and similar parts to 1825007-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825007-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825007-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825007-1 fall under?
The 1825007-1 is listed under Relays, Contactors & Switches > Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825007-1 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825007-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825007-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825007-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1825007-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825007-1 often in real-time on the comparison pages.
What if I can't find stock of 1825007-1?
You can fill out our help required form which you can use to request a quote for 1825007-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.