Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS0604 |
Seal Type | Tape |
---|---|
Actuator Color | White |
Number of Switches | 6 |
Number of Positions | 6 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Mating Area Plating Thickness | 10µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating | .1A |
Contact Base Material | Copper Alloy |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Length | 15.09mm, .594in |
Height | .138in, 2.7mm |
Voltage Rating | 50VDC |
Housing Color | Black |
Centerline | .1in, 2.54mm |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 30 |
Packaging Method | Tube |
Product Type | Switch |
Sealed | Yes |
Switch Type | DIP |
Actuator Style | Slide |
Termination Post Length | .169in, 4.3mm |
Operating Temperature Range | -30 – 85°C |
GDS Series 6 Position SPST PC Pin Through Hole DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 6 Flush Slide 0.025A 24VDC PC Pins 2.54mm Thru-Hole T/R | Avnet America |
Switch, Gds0604=Dip Switch, ,Slide, Thru/Hl | TE Connectivity 1825006-9 | RS Americas |
DIP Switches / SIP Switches DIP SW,SLIDE,THRU/HL | Sager |
Where can I find additional details, specifications and documents for a 1825006-9?
Additional datasheets, footprints and schematics for 1825006-9 are listed on our Part Details page. You can also find images and similar parts to 1825006-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-9 fall under?
The 1825006-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-9 have stock available?
Authorised distributors including Future Electronics, Avnet America, RS Americas, Sager and Avnet Abacus have stock available or on a lead time for 1825006-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-9 often in real-time on the comparison pages.
What if I can't find stock of 1825006-9?
You can fill out our help required form which you can use to request a quote for 1825006-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.