Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDS04STR04 |
Prices starting from US$1.73
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.28
|
No stock
|
Buy Now | |
TE Store
from US$5.21
|
8,435
in stock
|
Buy Now | |
Heilind Electronics
from US$2.46
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.46
|
250
in stock
|
Buy Now | |
Future Electronics
from US$3.03
|
-
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.52
|
-
|
Buy Now | |
TTI Europe
from US$1.86
|
-
|
Buy Now | |
Sager
from US$1.73
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Seal Type | Tape |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Number of Positions | 4 |
Auto-Insertable | Yes |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | .1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 10µin |
Height | .106in, 2.7mm |
Length | .394in, 10.01mm |
Voltage Rating | 50VDC |
Low Profile | Yes |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
Centerline | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 1000 |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide |
Termination Post Length | 4.3mm, .169in |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDS04STR04=DIP SW,SLIDE,SMT,TR Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825006-8 | Internal Number: 1825006-8 | Alias Number: GDS04STR04 | TE Connectivity | TE Store |
GDS04STR04=DIP SW,SLIDE,SMT,TR | Heilind Electronics |
Dip Switch, Spst, 0.025A, 24V, 4Pos, Smd | Newark Electronics |
GDS Series Slide SPST 4 Position Surface Mount Dip Switch | Future Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Gds04Str04=Dip Switch, ,Slide, Smt, Tr | TE Connectivity 1825006-8 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches SLIDE 4POS SMD SWITCH DIP | Sager |
Where can I find additional details, specifications and documents for a 1825006-8?
Additional datasheets, footprints and schematics for 1825006-8 are listed on our Part Details page. You can also find images and similar parts to 1825006-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825006-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825006-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825006-8 fall under?
The 1825006-8 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825006-8 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825006-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825006-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825006-8 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1825006-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825006-8 often in real-time on the comparison pages.
What if I can't find stock of 1825006-8?
You can fill out our help required form which you can use to request a quote for 1825006-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.