Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADF0404 |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
1,661
in stock
|
Buy Now | |
TTI Europe
from US$0.60
|
29,540
in stock
|
Buy Now | |
TE Store
from US$1.71
|
11,374
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
5,110
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
5,005
in stock
|
Buy Now | |
Heilind Electronics
from US$0.81
|
4,935
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
1,661
in stock
|
Buy Now | |
element14
from US$0.79
|
1,661
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.81
|
1,645
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
105
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.92
|
54
in stock
|
Buy Now | |
Avnet America
-
|
16,925
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.74
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Material | Gold Flash |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | 1A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 1.2µin |
Auto-Insertable | Yes |
Length | 12.14mm, .477in |
Height | 4mm, .138in |
Voltage Rating | 5VDC |
Centerline | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyphenylene Sulfide (PPS) |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Quantity | 35 |
Packaging Method | Tube |
Sealed | No |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Slide, Flush |
Termination Post Length | 4mm, .157in |
Operating Temperature Range | -30 – 85°C |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
ADF0404=DIP SWT,FLUSH,THRU/HL Switch Contact Plating Material: Gold Flash Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Flash Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1825002-5 | Internal Number: 1825002-5 | Alias Number: ADF0404 | TE Connectivity | TE Store |
Switch, Adf0404=Dip Switch, t, Flush, Thru/Hl | TE Connectivity 1825002-5 | RS Americas |
TE 1825002-5 ADF DIP Switch Through Hole Gold 4P Black | Rapid Electronics |
ADF0404=DIP SWT,FLUSH,THRU/HL | Heilind Electronics |
Dip Switch, Spst, Dip, Through Hole, 100 Ma, 24 V Rohs Compliant: Yes |Te Connectivity 1825002-5 | Newark Electronics |
DIP SWITCH, 4POS, SPST, SLIDE | element14 |
TE Connectivity - AMP Slide Dip Switch 4 Switch SPST | Distrelec |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
Switch DIP OFF ON SPST 4 Flush Slide 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
4 Position SPST Flush Slide Non-Sealed 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
DIP Switches / SIP Switches SPST 4POS EXT SLIDE T/H DIP SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1825002-5?
Additional datasheets, footprints and schematics for 1825002-5 are listed on our Part Details page. You can also find images and similar parts to 1825002-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1825002-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1825002-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1825002-5 fall under?
The 1825002-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1825002-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1825002-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1825002-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1825002-5 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1825002-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1825002-5 often in real-time on the comparison pages.
What if I can't find stock of 1825002-5?
You can fill out our help required form which you can use to request a quote for 1825002-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.