Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.27
|
8,762
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
8,762
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,922
in stock
|
Buy Now | |
element14
from US$0.28
|
1,922
in stock
|
Buy Now | |
Farnell
from US$0.35
|
1,922
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Receptacle Terminal Stock Thickness | .51mm, .02in |
Mating Tab Thickness | .048in, 1.22mm |
Overall Length | 27.2mm, 1.07in |
Mating Tab Width | 9.53mm, .375in |
Accepts Wire Insulation Diameter Range | 3.81 – 5.08mm, .15 – .2in |
Wire Size | 4 – 6.63mm², 11 – 9AWG |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Locking Lance Height | .055in, 1.4mm |
Line | FASTON .375 |
Packaging Quantity | 250 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals F-F 9 5 PISTUKKA | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 375 Push-On Term 6.63mm2 | Distrelec |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 375 Series Rohs Compliant: Yes |Amp Te Connectivity 182490-2 | Newark Electronics |
CONTACT, SOCKET | element14 |
Crimp,Faston,rcp,strt,F,10-11.5awg | RS |
FF 375 REC 4-6MM2 TPBR LP, FASTIN-FASTON | Future Electronics |
Quick Disconnect Terminal RCP 28mm 11.1mm Loose Piece | Avnet America |
Crimp, Faston, rcp, strt, F,10-11.5awg | TE Connectivity 182490-2 | RS Americas |
F-F 9,5 PISTUKKA | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 375 Series |
RoHS: | Unknown |
Product Range | FASTON 375 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | - |
Tab Size - Imperial | - |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 182490-2?
Additional datasheets, footprints and schematics for 182490-2 are listed on our Part Details page. You can also find images and similar parts to 182490-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182490-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182490-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182490-2 fall under?
The 182490-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 182490-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182490-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 182490-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182490-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 182490-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182490-2 often in real-time on the comparison pages.
What if I can't find stock of 182490-2?
You can fill out our help required form which you can use to request a quote for 182490-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.