Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Overall Length | .6in, 15mm |
Wire Size | 20 – 15AWG, .51 – 1.65mm² |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.2 – 3.4mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | 4.75mm, .187in |
Wire Insulation Support | With |
Locking Lance Height | 1.2mm, .047in |
Mating Retention Type | Locking Lance |
Line | FASTON .187 |
Packaging Quantity | 250 |
Packaging Method | Loose Piece/Carton |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals FF 187 REC 0.5 1.5MM2 TPPB LP | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 187 Push-On Term 1.65mm2 | Distrelec |
AMP182485-4 | Avnet America |
Where can I find additional details, specifications and documents for a 182485-4?
Additional datasheets, footprints and schematics for 182485-4 are listed on our Part Details page. You can also find images and similar parts to 182485-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182485-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182485-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182485-4 fall under?
The 182485-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 182485-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182485-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 182485-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182485-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Boersig, Avnet America and Avnet Abacus have stock available or on a lead time for 182485-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182485-4 often in real-time on the comparison pages.
What if I can't find stock of 182485-4?
You can fill out our help required form which you can use to request a quote for 182485-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.