Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Blue |
---|---|
Body Material | PBT GF |
Cable Exit Angle | Other |
Number of Positions | 3 |
Number of Rows | 1 |
Mating Tab Width | .059in, 1.5mm |
Height | .774in, 19.65mm |
Length | 1.5354in, 39.05mm |
Width | 21.33mm, .839in |
Operating Voltage | 14VAC |
Centerline (Pitch) | 3.33mm, .131in |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | Yes |
Packaging Method | Box |
Packaging Quantity | 528 |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Strain Relief | Yes |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Where can I find additional details, specifications and documents for a 1823177-2?
Additional datasheets, footprints and schematics for 1823177-2 are listed on our Part Details page. You can also find images and similar parts to 1823177-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1823177-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1823177-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1823177-2 fall under?
The 1823177-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1823177-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1823177-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1823177-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1823177-2 have stock available?
There is no stock from authorised distributors for 1823177-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1823177-2 often in real-time on the comparison pages.
What if I can't find stock of 1823177-2?
You can fill out our help required form which you can use to request a quote for 1823177-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.