Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
2,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
40,585
in stock
|
Buy Now | |
element14
from US$0.15
|
40,585
in stock
|
Buy Now | |
Farnell
from US$0.11
|
40,585
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
34,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | .8µm |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | .64 – 1.27mm, .025 – .05in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Contact, Socket, 30-28Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 30-28AWG, CRIMP | element14 |
MODU tin shrouded crimp 30-28 | RS |
Contact | Transfer Multisort Elektronik |
Crimp Terminal 28-30AWG F Pre-Tin Loose Piece | Avnet America |
PCB Contact Recpectacle, Female, Crimp, Tin, 28- 30 AWG, AMPMODU Mod II Series | TE Connectivity 182207-2 | RS Americas |
TE Connectivity - AMP W-to-B AMP MODU II RCPT CONT COSI LP | Distrelec |
Special Order: AMP MODU II RCPT CONT COSI LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Compatible With Wire & Cable Type: Discrete Wire Wire Size: 30 – 28 AWG Socket Tin Discrete Wire | Connector Contact | Part Number: 182207-2 | Internal Number: 182207-2 | 30 – 28 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 182207-2?
Additional datasheets, footprints and schematics for 182207-2 are listed on our Part Details page. You can also find images and similar parts to 182207-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182207-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182207-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182207-2 fall under?
The 182207-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182207-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182207-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 182207-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182207-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 182207-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182207-2 often in real-time on the comparison pages.
What if I can't find stock of 182207-2?
You can fill out our help required form which you can use to request a quote for 182207-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.