Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0480
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
18,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
151,508
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
151,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
151,500
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
151,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
111,292
in stock
|
Buy Now | |
element14
from US$0.11
|
84,410
in stock
|
Buy Now | |
Farnell
from US$0.07
|
84,410
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
42,000
in stock
|
Buy Now | |
Boersig
from US$0.06
|
32,872
in stock
|
Buy Now | |
RS Americas
from US$0.0480
|
5,109
in stock
|
Buy Now | |
Conrad
from US$0.17
|
2,004
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .89 – 1.55mm, .035 – .061in |
Wire Size | 26 – 22AWG, .12 – .4mm² |
Wire Insulation Support | With |
Packaging Quantity | 2000 |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Product Type | Contact |
Applied Pressure | Standard |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Mod2Terminal Rohs Compliant: Yes |Amp Te Connectivity 182206-2 | Newark Electronics |
TE Connectivity 182206-2 Ampmodu II Crimp Socket High Force Pre-Tin | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD 2 TERMINAL | Distrelec |
Contact | Transfer Multisort Elektronik |
CONTACT, SOCKET, 26-22AWG, CRIMP | element14 |
MOD2 CONTACT TIN AWG26-22 | TTI Europe |
MODU tin shrouded crimp 26-22 | RS |
PCB Contact Recpectacle, Female, Crimp, Tin, 22- 26 AWG, AMPMODU Mod II Series | TE Connectivity 182206-2 | RS Americas |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
AMPMODU Series Straight Cable Mount Wire to Board Connector | Future Electronics |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Product Range | AMPMODU MOD II Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMPMODU Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 1.55mm |
Cable Diameter Min | 1mm |
Contact Termination | Crimp |
Wire Area Size Max | 0.4mm² |
Wire Area Size Min | 0.15mm² |
Where can I find additional details, specifications and documents for a 182206-2?
Additional datasheets, footprints and schematics for 182206-2 are listed on our Part Details page. You can also find images and similar parts to 182206-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182206-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182206-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182206-2 fall under?
The 182206-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 182206-2 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182206-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 182206-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182206-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 182206-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182206-2 often in real-time on the comparison pages.
What if I can't find stock of 182206-2?
You can fill out our help required form which you can use to request a quote for 182206-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.