Options for Price Comparison
Distributor Statistics for 182113-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 182113-000
Details for 182113-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

182113-000 by TE Connectivity

TXR40AC00-1206AI

Part Information

182113-000 image
Not applicable for solder process capability
Status: Active
Aliases: 182113-000, 4-1191323-9
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
40
Material:
Aluminum
Adapter Plating Material:
Electroless Nickel (AMS-C-26074)
Adapter Entry Size:
6
Color:
Bright
Cable Diameter Range:
4.8 – 7.6mm, .188 – .3in
Cable Entry Diameter:
.2 – 9.5mm, .01 – .38in
Connector Detail Specification Number:
D38999/20, D38999/42, D38999/46, D38999/24, D38999/47, D38999/40, D38999/26
Connector General Specification Number:
MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class F,W, MIL-DTL-38999 Series III/Class C,F,K,W
Connector Shell Size:
C, 13
Style:
Tinel-Lock Adapter
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR06AI
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Salt Spray Resistance:
48Hr
Operating Temperature Range:
-65 – 200°C, -85 – 392°F

Compatible Parts

Alternate Descriptions

TXR40AC00-1206AI Onlinecomponents.com
TXR40AC00-1206AI Avnet America
TXR40AC00-1206AI Avnet Europe
TXR40AC00-1206AI TTI Europe