Status: | Unknown |
---|---|
Series: | 182 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.55
|
31
in stock
|
Buy Now | |
Heilind Electronics
from US$1.89
|
398
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.89
|
132
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
41
in stock
|
Buy Now | |
element14
from US$1.61
|
31
in stock
|
Buy Now |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 182 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
| Heilind Electronics |
182 Series 9 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
D Sub Connector, Right Angle, 182 Series, De, Receptacle, 9, Steel, Through Hole Rohs Compliant: Yes |Norcomp 182-009-213R561 | Newark Electronics |
D SUB, RECEPTACLE, SOLDER, R/A, 9WAY | element14 |
Where can I find additional details, specifications and documents for a 182-009-213R561?
Additional datasheets, footprints and schematics for 182-009-213R561 are listed on our Part Details page. You can also find images and similar parts to 182-009-213R561 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182-009-213R561 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182-009-213R561 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182-009-213R561 fall under?
The 182-009-213R561 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 182-009-213R561 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182-009-213R561 you can contact the distributor directly for product support, shipping queries etc.
Is the 182-009-213R561 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182-009-213R561 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 182-009-213R561.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182-009-213R561 often in real-time on the comparison pages.
What if I can't find stock of 182-009-213R561?
You can fill out our help required form which you can use to request a quote for 182-009-213R561 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.