Status: | Unknown |
---|---|
Series: | 182 Series |
RoHS: | Compliant |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DE |
Product Range | 182 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
D Sub Connector, Receptacle, 9Pos | Newark Electronics |
182 Series 9 Contact Economy Female Right Angle PC Mount D-Sub Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 182-009-213R181?
Additional datasheets, footprints and schematics for 182-009-213R181 are listed on our Part Details page. You can also find images and similar parts to 182-009-213R181 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182-009-213R181 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182-009-213R181 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182-009-213R181 fall under?
The 182-009-213R181 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182-009-213R181 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182-009-213R181 you can contact the distributor directly for product support, shipping queries etc.
Is the 182-009-213R181 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 182-009-213R181 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 182-009-213R181.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182-009-213R181 often in real-time on the comparison pages.
What if I can't find stock of 182-009-213R181?
You can fill out our help required form which you can use to request a quote for 182-009-213R181 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.