Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,500
in stock
|
Buy Now | |
Boersig
from US$0.13
|
29,705
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
4,818
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
4,818
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
4,818
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,827
in stock
|
Buy Now | |
RS Americas
from US$0.17
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1,545
in stock
|
Buy Now | |
element14
from US$0.15
|
1,480
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
1,370
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
320
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Underplating Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
Receptacle Terminal Stock Thickness | .032in, .81mm |
Mating Tab Width | 6.35mm, .25in |
Stud Diameter | 4.1mm, .161in |
Mating Tab Thickness | .032in, .81mm |
Packaging Method | Bag |
Packaging Quantity | 5000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
FASTON .250 (6.3 MM) 0.8 X 18.80 | Boersig |
FASTON TAB 4.1MM HOLE DIA SPEC | TTI Europe |
Terminals FASTON TAB 4.1MM HOLE DIA SPEC | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTONTABTPBR | Distrelec |
PCB TERMINAL, TAB, 6.35MM X 0.81MM | Farnell |
250 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 181949-2 | Internal Number: 181949-2 | .25" | TE Connectivity | TE Store |
Tab terminal, stud mount, FASTON 250, 45o | TE Connectivity 181949-2 | RS Americas |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
Tab terminal, stud mount,FASTON 250, 45° | RS |
TERMINAL, TAB, STUD MOUNT | element14 |
FASTON TAB 4.1MM HOLE DIA SPEC | Heilind Electronics |
Quick Disconnect Terminal M 16.5mm 8mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 4mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 181949-2?
Additional datasheets, footprints and schematics for 181949-2 are listed on our Part Details page. You can also find images and similar parts to 181949-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181949-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181949-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181949-2 fall under?
The 181949-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 181949-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181949-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 181949-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181949-2 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 181949-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181949-2 often in real-time on the comparison pages.
What if I can't find stock of 181949-2?
You can fill out our help required form which you can use to request a quote for 181949-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.