Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Overall Length | 20.2mm, .795in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Extraction Force | 80Newton, 8.1kgf |
Mating Retention Type | Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 250 |
Insulated | No |
Insertion Force | Low |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals FASTON RCPT LP OF 280000 | Rapid Electronics |
Receptacle terminal,FASTON 250,AWG 22-18 | RS |
Faston Rcpt Lp Of 280000 Rohs Compliant: Yes |Amp Te Connectivity 181902-1 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 21.2mm 7.6mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 181902-1?
Additional datasheets, footprints and schematics for 181902-1 are listed on our Part Details page. You can also find images and similar parts to 181902-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181902-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181902-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181902-1 fall under?
The 181902-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 181902-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181902-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 181902-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181902-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for 181902-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181902-1 often in real-time on the comparison pages.
What if I can't find stock of 181902-1?
You can fill out our help required form which you can use to request a quote for 181902-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.