Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
16
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
2,787
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
2,432
in stock
|
Buy Now | |
element14
from US$0.60
|
2,432
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
1,680
in stock
|
Buy Now | |
Electro Enterprises
from US$0.72
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
5
in stock
|
Buy Now | |
RS
from US$0.50
|
-
|
Buy Now | |
Carlton-Bates
from US$0.99
|
-
|
Buy Now | |
Relay Specialties
from US$1.73
|
-
|
Buy Now | |
Sager
from US$0.53
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 3.3 |
Average Bulb Life | 250h |
Product Range | - |
Current Rating | 170mA |
Lead Style | Bayonet BA9s |
Length | 30.2mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 31.75mm |
Product Range | - |
Overall Length | 31.75mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
Aluminum Clear Iridite Finish ╪6.3 x 15.9 mm 6 - 32 Thread Female Standoff | Future Electronics |
Standoff, Hex-Female, Alum, 31.8Mm, 6-32 | Newark Electronics |
STANDOFF, HEX-FEMALE, ALUM, 31.8MM, 6-32 | element14 |
ALUM. HEX STANDOFF | Heilind Electronics |
Threaded Standoff, Aluminum, Clear Iridite, Female 6-32 | Carlton-Bates |
Standoffs & Spacers HEX .250X1.25 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 24V, 4.08W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-3 1/4 |
MSCP | 3.3 |
Average Bulb Life | 250h |
CML T-3 1/4 MINIATURE BAYONET | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 24V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 3.3 |
Average Bulb Life | 250h |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1818?
Additional datasheets, footprints and schematics for 1818 are listed on our Part Details page. You can also find images and similar parts to 1818 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1818 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1818 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1818 fall under?
The 1818 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1818 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1818 you can contact the distributor directly for product support, shipping queries etc.
Is the 1818 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1818 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, RS Americas and Farnell have stock available or on a lead time for 1818.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1818 often in real-time on the comparison pages.
What if I can't find stock of 1818?
You can fill out our help required form which you can use to request a quote for 1818 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.