Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0181630-0,
705628-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
6,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
9,789
in stock
|
Buy Now | |
element14
from US$0.24
|
9,789
in stock
|
Buy Now | |
Farnell
from US$0.25
|
9,789
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$19.33
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Material | PVC |
---|---|
Double Wire | No |
Plating Material | Tin |
Terminal Type | Wire Pin |
Wire Insulation Diameter (Max) | .145in, 3.68mm |
Wire Size | 22 – 16AWG, .3 – 1.42mm² |
Overall Length | 20.45mm, .805in |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | WIRE PIN-001 |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Insulated | Yes |
Bullet Terminal | Without |
Terminal, Pin, 20.57Mm, 16-22Awg, Red Rohs Compliant: Yes |Amp Te Connectivity 181630 | Newark Electronics |
TERMINAL, PIN, 20.57MM, 16-22AWG, RED | element14 |
RED ROUND BOOTLACE | RS |
Wire Pin 16-22AWG PIN 20.57mm Tin Bag | Avnet America |
PLASTI-GRIP SERinsulated Tin Plated Crimp Pin Conn,22 to 16AWG,1.8mm Pin Dia | TE Connectivity 181630 | RS Americas |
Special Order: TERM, WIRE PIN, PG, 22-16 Crimp Wire Terminal Type: Wire Pin Compatible Insulation Diameter Range: .145 in .11 – .141 in Compatible Insulation Diameter Range: 3.68 mm 2.7 – 3.56 mm Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Pin .145" 3.68 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 181630 | Internal Number: 181630 | Alias Number: 705628-000 | 22 – 16 AWG | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 181630?
Additional datasheets, footprints and schematics for 181630 are listed on our Part Details page. You can also find images and similar parts to 181630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181630 fall under?
The 181630 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 181630 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181630 you can contact the distributor directly for product support, shipping queries etc.
Is the 181630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181630 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 181630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181630 often in real-time on the comparison pages.
What if I can't find stock of 181630?
You can fill out our help required form which you can use to request a quote for 181630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.