1815 Lamps & Tubes by Osram

LAMP INCANDESCENT MINI BAYONET/BA9S 14V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.34

Distributor Stock
Logo for Farnell
Farnell
from US$0.35
82
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.39
193
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
82
in stock
Buy Now
Logo for element14
element14
from US$1.85
82
in stock
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$1.14
25
in stock
Buy Now

Specifications

Supply Voltage 14V
Lamp Base Type BA9s
Bulb Size T-3 1/4
MSCP -
Average Bulb Life 3000h
Product Range -
Current Rating 200mA
Length 30.2mm
Light Source Incandescent


1815 Optoelectronics, LEDs & Displays by EiKO

#1815 Miniature Bayonet Bulb - T-31/4 Type - 14.0V .20A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Lamp Base Type Miniature Bayonet
Mounting Hole Dia 0.43"
Current Rating 200mA
Supply Voltage 14V
Lens Shape Cylindrical
Product Range -

1815 Lamps & Tubes by Visual Communications Company

LAMP, MINIATURE BAYONET, T-3 1/4, 14V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 14V
Lamp Base Type Miniature Bayonet
Bulb Size T-3 1/4
MSCP 1.4
Average Bulb Life 3000h
RoHS Compliant Yes

Alternative Descriptions

T-3 1/4 INCND MINI BAYONET BAS | Relay Specialties

1815 Lamps & Tubes by Unknown

LAMP, INCANDESCENT, MINI BAYONET/BA9S, 14V, 2.8W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Supply Voltage 14V
Lamp Base Type BA9s
Bulb Size T-3 1/4
MSCP 1.4
Average Bulb Life 3000h
Power Rating 2.8W
RoHS Compliant Yes

Alternative Descriptions

Lamp, Incandescent, Mini Bayonet/Ba9S, 14V, 2.8W | Newark Electronics

1815 Fans, Heat Sinks & HVAC by OMEGA Engineering

1815

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1815?

Additional datasheets, footprints and schematics for 1815 are listed on our Part Details page. You can also find images and similar parts to 1815 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1815 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1815 fall under?

The 1815 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.

Can I view similar or alternative parts?

You can view similar parts to 1815 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1815 you can contact the distributor directly for product support, shipping queries etc.

Is the 1815 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1815 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 1815.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1815 often in real-time on the comparison pages.

What if I can't find stock of 1815?

You can fill out our help required form which you can use to request a quote for 1815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay