Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Equalized | Yes |
Configuration | Double-Ended |
Number of Power Positions | 0 |
Keyed | No |
IEEE 1394 | No |
Cable Assembly Length | 2.99m, 9.83ft |
CLOUDSPLITTER | No |
Product Type | Cable Assembly |
Cable Assembly Category | Industry Standard |
Cable Assembly Type | Coaxial |
Shielded | No |
Product Designation | Patch Cord |
SMA plug to plug cable assembly,3m 18GHz | RS |
TEST CABLE,3.0 METER,18 GHZ, SM | TE Connectivity 1814403-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1814403-4?
Additional datasheets, footprints and schematics for 1814403-4 are listed on our Part Details page. You can also find images and similar parts to 1814403-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1814403-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1814403-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1814403-4 fall under?
The 1814403-4 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1814403-4 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1814403-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1814403-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1814403-4 have stock available?
Authorised distributors including RS and RS Americas have stock available or on a lead time for 1814403-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1814403-4 often in real-time on the comparison pages.
What if I can't find stock of 1814403-4?
You can fill out our help required form which you can use to request a quote for 1814403-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.