Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.84
|
12
in stock
|
Buy Now | |
RS Americas
from US$0.44
|
25,732
in stock
|
Buy Now | |
Heilind Electronics
from US$0.42
|
1,814
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.42
|
423
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
162
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
12
in stock
|
Buy Now | |
element14
from US$1.65
|
12
in stock
|
Buy Now | |
Rutronik
from US$0.39
|
-
|
Buy Now | |
RS
from US$79.49
|
-
|
Buy Now | |
Carlton-Bates
from US$0.40
|
-
|
Buy Now | |
Sager
from US$0.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 14.4V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 0.86 |
Average Bulb Life | 1000h |
Product Range | - |
Power Rating | 1.44W |
Lamp, Incandescent, Mini Bayonet/Ba9S, 1.44W | Newark Electronics |
LAMP, INCANDESCENT, MINI BAYONET/BA9S, 1.44W | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 15.875mm |
Overall Length | 15.875mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length .625, Alum/Clear Iridite | Keystone Electronics 1813 | RS Americas |
THREADED STANDOFF | Heilind Electronics |
Threaded Aluminum Female Hex Standoff 6 - 32 Thread Length 0.625 inch | Future Electronics |
THREADED STANDOFF FEMALE 6-23 | Rutronik |
Female Threaded Standoff Hex Aluminum | Carlton-Bates |
Standoffs & Spacers HEX .250X.625 ALUM | Sager |
Where can I find additional details, specifications and documents for a 1813?
Additional datasheets, footprints and schematics for 1813 are listed on our Part Details page. You can also find images and similar parts to 1813 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1813 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1813 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1813 fall under?
The 1813 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1813 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1813 you can contact the distributor directly for product support, shipping queries etc.
Is the 1813 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1813 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Future Electronics and Newark Electronics have stock available or on a lead time for 1813.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1813 often in real-time on the comparison pages.
What if I can't find stock of 1813?
You can fill out our help required form which you can use to request a quote for 1813 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.