Status: | Unknown |
---|---|
Series: | AEC-Q200 POLYFUSE 1812L Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
17,868
units
|
Buy Now |
![]() |
Arrow Electronics |
39,000
units
|
Buy Now |
![]() |
Rutronik |
24,000
units
|
Buy Now |
![]() |
Newark Electronics |
15,667
units
|
Buy Now |
![]() |
element14 |
15,667
units
|
Buy Now |
![]() |
Chip One Stop |
1,500
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
224
units
|
Buy Now |
![]() |
Allied Electronics |
No stock
|
Buy Now |
Product Range | AEC-Q200 POLYFUSE 1812L Series |
---|---|
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 24VDC |
Thermistor Mounting | SMD |
Operating Temperature Min | -40 C |
External Depth | 3.41mm |
Resettable Fuse 750mA 24V SMD | Elfaro |
Resettable Fuse 750mA 24V SMD | Rutronik |
FUSE, PTC RESETTABLE, 24V, 750mA, 1812 | Farnell |
PTC RESETTABLE 24V 750MA 1812L SMD | Dan-Mar Components |
Stock Europe - ROHS:YES | ComS.I.T. |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse, Resettable, 1812L Series, Polymeric, Surface Mount, 24V, 750mA, | Allied Electronics |
Where can I find additional details, specifications and documents for a 1812L075/24DR.?
Additional datasheets, footprints and schematics for 1812L075/24DR. are listed on our Part Details page. You can also find images and similar parts to 1812L075/24DR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L075/24DR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L075/24DR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L075/24DR. fall under?
The 1812L075/24DR. is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1812L075/24DR. when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L075/24DR. you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L075/24DR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812L075/24DR. have stock available?
Authorised distributors including Arrow Electronics, Rutronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1812L075/24DR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L075/24DR. often in real-time on the comparison pages.
What if I can't find stock of 1812L075/24DR.?
You can fill out our help required form which you can use to request a quote for 1812L075/24DR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.