Status: | Unknown |
---|---|
Series: | POLYFUSE 1812L Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.26
|
9,220
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.12
|
66,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.14
|
25,500
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.26
|
1,757
in stock
|
Buy Now |
![]() |
Farnell
from US$0.23
|
1,757
in stock
|
Buy Now |
![]() |
element14
from US$0.25
|
1,657
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.41
|
1,642
in stock
|
Buy Now |
![]() |
TME
from US$0.18
|
1,329
in stock
|
Buy Now |
![]() |
Micros
from US$0.19
|
490
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.24
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.21
|
-
|
Buy Now |
![]() |
Sager
from US$0.23
|
-
|
Buy Now |
![]() |
TTI Asia
-
|
-
|
Buy Now |
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | POLYFUSE 1812L Series |
Holding Current | 140mA |
Tripping Current | 340mA |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Length | 4.55mm |
1812L Series 1812 60 V 0.14 A Surface Mount POLYFUSE® Resettable PTC | Future Electronics |
Resettable Fuse 140mA 60V SMD | Rutronik |
Resettable POLYFUSE 10A 60V | RS |
Resettable Fuse, Ptc, 10A, 60V, 1812 | Newark Electronics |
RESETTABLE FUSE, PTC, 10A, 60V, 1812 | Farnell |
Fuse, 0.14A Surface Mount, Resettable, 60 V dc | RS Americas |
Fuse: PTC polymer | TME |
Resettable fuse | Micros |
60V .14A-HD 10A MAX | TTI Americas |
60 V .14A-HD 10A MAX | TTI Europe |
60V .14A-HD 10A MAX | TTI Asia |
Where can I find additional details, specifications and documents for a 1812L014DR?
Additional datasheets, footprints and schematics for 1812L014DR are listed on our Part Details page. You can also find images and similar parts to 1812L014DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812L014DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812L014DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812L014DR fall under?
The 1812L014DR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1812L014DR when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812L014DR you can contact the distributor directly for product support, shipping queries etc.
Is the 1812L014DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812L014DR have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Newark Electronics and Farnell have stock available or on a lead time for 1812L014DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812L014DR often in real-time on the comparison pages.
What if I can't find stock of 1812L014DR?
You can fill out our help required form which you can use to request a quote for 1812L014DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.