Ceramic Capacitor Case | 1812 ^4532 Metric] |
---|---|
Capacitance | 3300pF |
Voltage Rating | 3kV |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Packaging | Tape & Reel |
MSL | - |
3300PF 3KV 10% 1812 | TTI Europe |
Cap Ceramic 0.0033uF 3000V X7R 10% Pad SMD 1812 125C Low ESR T/R | Future Electronics |
COMMERCIAL CHIP R102 HIGH VOLT TAPE/REEL, 7 INCH PAPER TAPE | Avnet America |
CAPACITOR, 3300PF, X7R, 3KV, 1812 | Farnell |
Cap, Mlcc, X7R, 3300Pf, 3Kv, 1812 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1812HC332KAT2A?
Additional datasheets, footprints and schematics for 1812HC332KAT2A are listed on our Part Details page. You can also find images and similar parts to 1812HC332KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812HC332KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812HC332KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812HC332KAT2A fall under?
The 1812HC332KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812HC332KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812HC332KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812HC332KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812HC332KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for 1812HC332KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812HC332KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1812HC332KAT2A?
You can fill out our help required form which you can use to request a quote for 1812HC332KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.