1812HC102MAZ1A Capacitors by KYOCERA AVX

CAP 1000PF 3 KV 20% X7R 1812

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.70

Distributor Stock
Logo for Newark
Newark
from US$0.70
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 3kV
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 20%
Capacitor Terminals SMD
External Depth 3.2mm
External Length / Height 2.54mm
External Width 4.5mm
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Ceramic Capacitor 1000Pf 3000V, X7R, 20%, 1812 | Newark Electronics
Cap Ceramic 0.001uF 3000V X7R 20% SMD 1812 125°C T/R | Avnet America
Cap Ceramic 0.001uF 3000V X7R 20% SMD 1812 125�C T/R | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1812HC102MAZ1A?

Additional datasheets, footprints and schematics for 1812HC102MAZ1A are listed on our Part Details page. You can also find images and similar parts to 1812HC102MAZ1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1812HC102MAZ1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812HC102MAZ1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1812HC102MAZ1A fall under?

The 1812HC102MAZ1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1812HC102MAZ1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1812HC102MAZ1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1812HC102MAZ1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1812HC102MAZ1A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1812HC102MAZ1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1812HC102MAZ1A often in real-time on the comparison pages.

What if I can't find stock of 1812HC102MAZ1A?

You can fill out our help required form which you can use to request a quote for 1812HC102MAZ1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay