Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.88
|
715
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
47,500
in stock
|
Buy Now | |
Future Electronics
from US$0.55
|
32,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,290
in stock
|
Buy Now | |
element14
from US$0.84
|
1,290
in stock
|
Buy Now | |
Farnell
from US$0.83
|
1,290
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1000PF 3KV 10% 1812 | TTI Europe |
Cap Ceramic 0.001uF 3000V X7R 10% | Future Electronics |
Cap, 1000Pf, X7R, 3Kv, 1812 Rohs Compliant: Yes |Kyocera Avx 1812HC102KAZ2A | Newark Electronics |
CAP, 1000PF, X7R, 3KV, 1812 | element14 |
SMD MLCC 1812 3000V X7R 1000pF 10% | RS |
COMMERCIAL CHIP MLC HI VOLTAGE MFG TAPE/REEL, 7 INCH PAPER TAPE | Avnet America |
Where can I find additional details, specifications and documents for a 1812HC102KAZ2A?
Additional datasheets, footprints and schematics for 1812HC102KAZ2A are listed on our Part Details page. You can also find images and similar parts to 1812HC102KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812HC102KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812HC102KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812HC102KAZ2A fall under?
The 1812HC102KAZ2A is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 1812HC102KAZ2A when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812HC102KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812HC102KAZ2A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1812HC102KAZ2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1812HC102KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812HC102KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 1812HC102KAZ2A?
You can fill out our help required form which you can use to request a quote for 1812HC102KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.