1812HA101KAT1A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 100PF 3000V C0G 10% 1812

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.30


Distributor Starting From Stock
Logo for Future Electronics Future Electronics US$0.30
44,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.62
-
Buy Now
Logo for Avnet America Avnet America US$0.49
-
Buy Now
Logo for element14 element14 US$0.42
-
Buy Now
Logo for Avnet Abacus Avnet Abacus -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 100pF
Voltage Rating 3kV
Ceramic Capacitor Case 1812 ^4532 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic C0G / NP0
Product Range -
MSL MSL 1 - Unlimited

Alternative Descriptions

1812 100 pF 3000 V ▒10 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
Ceramic Capacitor 100Pf 3000V, C0G, 10%, 1812 | Newark Electronics
Multilayer Ceramic Capacitor, 100 pF, 3000 V, ± 10%, C0G (NP0), 1812 [4532 Metric] | Avnet America
CAPACITOR CERAMIC 100PF 3000V, C0G, 10%, 1812 | element14
Multilayer Ceramic Capacitor, 100 pF, 3000 V, � 10%, C0G (NP0), 1812 [4532 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1812HA101KAT1A?

Additional datasheets, footprints and schematics for 1812HA101KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812HA101KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1812HA101KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812HA101KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1812HA101KAT1A fall under?

The 1812HA101KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1812HA101KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1812HA101KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1812HA101KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1812HA101KAT1A have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1812HA101KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1812HA101KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1812HA101KAT1A?

You can fill out our help required form which you can use to request a quote for 1812HA101KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay