1812GC822KAT1A Capacitors by KYOCERA AVX

CAP 8200PF 2 KV 10% X7R 1812 REEL

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.18

Distributor Stock
Logo for Newark
Newark
from US$0.32
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 8200pF
Voltage Rating 2kV
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Ceramic Capacitor 8200Pf 2000V, X7R, 10%, 1812 | Newark Electronics
Multilayer Ceramic Capacitor, 8200 pF, 2000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America
Multilayer Ceramic Capacitor, 8200 pF, 2000 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1812GC822KAT1A?

Additional datasheets, footprints and schematics for 1812GC822KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812GC822KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1812GC822KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812GC822KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1812GC822KAT1A fall under?

The 1812GC822KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1812GC822KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1812GC822KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1812GC822KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1812GC822KAT1A have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1812GC822KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1812GC822KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1812GC822KAT1A?

You can fill out our help required form which you can use to request a quote for 1812GC822KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay