Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Future Electronics
from US$0.25
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
202
in stock
|
Buy Now | |
element14
from US$0.40
|
202
in stock
|
Buy Now | |
Farnell
from US$0.50
|
202
in stock
|
Buy Now | |
Avnet Asia
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
1812 4.7 nF 2000 V â–’10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Ceramic Capacitor 4700Pf 2000V, X7R, 10%, 1812 | Newark Electronics |
CERAMIC CAPACITOR 4700PF 2000V, X7R, 10%, 1812 | element14 |
Multilayer Ceramic Capacitor, 4700 pF, 2000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet Asia |
1812 X7R ceramic capacitor,4.7nF 2kV | RS |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 4700 pF, 2000 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1812GC472KAT1A?
Additional datasheets, footprints and schematics for 1812GC472KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812GC472KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812GC472KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812GC472KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812GC472KAT1A fall under?
The 1812GC472KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812GC472KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812GC472KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812GC472KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812GC472KAT1A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 1812GC472KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812GC472KAT1A often in real-time on the comparison pages.
What if I can't find stock of 1812GC472KAT1A?
You can fill out our help required form which you can use to request a quote for 1812GC472KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.