Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0418
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
520
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
246,000
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
42,000
in stock
|
Buy Now | |
Rutronik
from US$0.0418
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
520
in stock
|
Buy Now | |
element14
from US$0.30
|
520
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1812 ^4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Operating Temperature Min | -55°C |
1000PF 2KV 10% 1812 | TTI Europe |
1812 1 nF 2000 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
KC 1,0nF 1812 10% 2000V X7R | Rutronik |
Cap, 1000Pf, 2Kv, Mlcc, 1812 | Newark Electronics |
CAP, 1000PF, 2KV, MLCC, 1812 | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 2000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 1812GC102KAT2A?
Additional datasheets, footprints and schematics for 1812GC102KAT2A are listed on our Part Details page. You can also find images and similar parts to 1812GC102KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812GC102KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812GC102KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812GC102KAT2A fall under?
The 1812GC102KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812GC102KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812GC102KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812GC102KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812GC102KAT2A have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for 1812GC102KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812GC102KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1812GC102KAT2A?
You can fill out our help required form which you can use to request a quote for 1812GC102KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.