Status: | Unknown |
---|---|
Series: | AVX High Voltage MLCC |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 630V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX High Voltage MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -55°C to +125°C |
1812 100 nF 600/630 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Capacitor, Ceramic, Cap 0.1 uF Tol 10%, SMT, 600V, X7R, TR | AVX 1812CC104KAT1A | RS Americas |
Ceramic Capacitor 0.1Uf, 630V, X7R, 10%, 1812 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 630 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 630 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1812CC104KAT1A?
Additional datasheets, footprints and schematics for 1812CC104KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812CC104KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812CC104KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812CC104KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812CC104KAT1A fall under?
The 1812CC104KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812CC104KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812CC104KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812CC104KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812CC104KAT1A have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1812CC104KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812CC104KAT1A often in real-time on the comparison pages.
What if I can't find stock of 1812CC104KAT1A?
You can fill out our help required form which you can use to request a quote for 1812CC104KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.