1812PC102KAT1A Capacitors by KYOCERA AVX

CAP 1000PF 250V 10% X7R 1812

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 1000pF
Voltage Rating 250V
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range -
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
External Depth 3.2mm
External Length / Height 2mm
External Width 4.5mm
Height 2mm
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Capacitor Ceramic 1000Pf 250V, X7R, 10%, 1812 | Newark Electronics
Cap Ceramic 0.001uF 250V X7R 10% SMD 1812 125°C T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1812PC102KAT1A?

Additional datasheets, footprints and schematics for 1812PC102KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812PC102KAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1812PC102KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812PC102KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1812PC102KAT1A fall under?

The 1812PC102KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1812PC102KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1812PC102KAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1812PC102KAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1812PC102KAT1A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1812PC102KAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1812PC102KAT1A often in real-time on the comparison pages.

What if I can't find stock of 1812PC102KAT1A?

You can fill out our help required form which you can use to request a quote for 1812PC102KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay