Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Ceramic Capacitor Case | 1812 ^4532 Metric] |
---|---|
Capacitance | 470pF |
Voltage Rating | 3kV |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | - |
Packaging | Tape & Reel |
MSL | - |
Cap, Mlcc, X7R, 470Pf, 3Kv, 1812 | Newark Electronics |
Multilayer Ceramic Capacitors MLCC - SMD/SMT 3KV 470pF X7R 1812 10% Tol HV | Future Electronics |
COMMERCIAL CHIP MLC HI VOLTAGE MFG TAPE/REEL, 7 INCH PAPER TAPE | Avnet America |
470PF 3KV 10% 1812 | TTI Europe |
Where can I find additional details, specifications and documents for a 1812HC471KAT2A?
Additional datasheets, footprints and schematics for 1812HC471KAT2A are listed on our Part Details page. You can also find images and similar parts to 1812HC471KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812HC471KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812HC471KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812HC471KAT2A fall under?
The 1812HC471KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812HC471KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812HC471KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812HC471KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812HC471KAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 1812HC471KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812HC471KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1812HC471KAT2A?
You can fill out our help required form which you can use to request a quote for 1812HC471KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.