Status: | Unknown |
---|---|
Series: | FIEXITERM |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.54
|
No stock
|
Buy Now | |
Future Electronics
from US$0.40
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 2kV |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | FIEXITERM |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 2000V |
1812 1 nF 2000 V â–’10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Cap 0.001Uf 2000Vdc X7R 10% Smd 1812 Rohs Compliant: Yes |Kyocera Avx 1812GC102KAT1A | Newark Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 2000 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
1812 X7R ceramic capacitor,1nF 2kV | RS |
1812 Standard 1nF Ceramic Multilayer Cap,2000VDC,+125C, X7R Dielectric,+/-10% SMD | AVX 1812GC102KAT1A | RS Americas |
CAP, 1000PF, 2 KV, 10%, X7R, 1812 | element14 |
Multilayer Ceramic Capacitor, 1000 pF, 2000 V, � 10%, X7R, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1812GC102KAT1A?
Additional datasheets, footprints and schematics for 1812GC102KAT1A are listed on our Part Details page. You can also find images and similar parts to 1812GC102KAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812GC102KAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812GC102KAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812GC102KAT1A fall under?
The 1812GC102KAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812GC102KAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812GC102KAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812GC102KAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812GC102KAT1A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and RS Americas have stock available or on a lead time for 1812GC102KAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812GC102KAT1A often in real-time on the comparison pages.
What if I can't find stock of 1812GC102KAT1A?
You can fill out our help required form which you can use to request a quote for 1812GC102KAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.