Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
885
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 1812 ^4532 Metric] |
---|---|
Capacitance | 470pF |
Voltage Rating | 2kV |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | - |
Packaging | Tape & Reel |
MSL | - |
Cap, 470Pf, 2Kv, Mlcc, 1812 | Newark Electronics |
KC 470pF 1812 5% 2000V NP0 | Rutronik |
Cap Ceramic 470pF 2000V C0G 5% Pad SMD 1812 125C Low ESR T/R | Future Electronics |
COMMERCIAL CHIP R102 HIGH VOLT TAPE/REEL, 7 INCH PAPER TAPE | Avnet America |
CAP, 470PF, 2000V, 5%, C0G/NP0, 1812 | element14 |
470PF 2KV 5% 1812 | TTI Europe |
Where can I find additional details, specifications and documents for a 1812GA471JAT2A?
Additional datasheets, footprints and schematics for 1812GA471JAT2A are listed on our Part Details page. You can also find images and similar parts to 1812GA471JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1812GA471JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812GA471JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1812GA471JAT2A fall under?
The 1812GA471JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1812GA471JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1812GA471JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1812GA471JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1812GA471JAT2A have stock available?
Authorised distributors including Newark Electronics, Rutronik, Future Electronics, Avnet America and element14 have stock available or on a lead time for 1812GA471JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1812GA471JAT2A often in real-time on the comparison pages.
What if I can't find stock of 1812GA471JAT2A?
You can fill out our help required form which you can use to request a quote for 1812GA471JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.