1812752 Batteries & Power Supplies by Friwo Geratebau GmbH

PLUG COAXIAL 2.1X5.5X14MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.42


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

For Use With -
Accessory Type Interchangeable Output Plug
Product Range -
External Depth 2.1mm
External Width 14mm
Height 5.5mm

Alternative Descriptions

PLUG, COAXIAL, 2.1X5.5X14MM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1812752?

Additional datasheets, footprints and schematics for 1812752 are listed on our Part Details page. You can also find images and similar parts to 1812752 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1812752 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1812752 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1812752 fall under?

The 1812752 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 1812752 when available in the Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1812752 you can contact the distributor directly for product support, shipping queries etc.

Is the 1812752 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1812752 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 1812752.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1812752 often in real-time on the comparison pages.

What if I can't find stock of 1812752?

You can fill out our help required form which you can use to request a quote for 1812752 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay