Prices starting from US$0.31
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$11.93 |
105
|
Buy Now | |
Distrelec | US$0.31 |
181,339
|
Buy Now | |
Newark Electronics | US$0.42 |
181,239
|
Buy Now | |
Rapid Electronics | US$0.34 |
181,239
|
Buy Now | |
Chip One Stop | US$0.31 |
181,239
|
Buy Now | |
Farnell | US$0.61 |
145,000
|
Buy Now | |
TTI Europe | US$0.32 |
6,000
|
Buy Now | |
Avnet America | US$0.31 |
-
|
Buy Now | |
RS Americas | US$0.44 |
-
|
Buy Now | |
Boersig | US$0.35 |
-
|
Buy Now |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material | Gold Flash |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Wire Size | 22 – 26AWG, .32 – .13mm² |
Accepts Wire Insulation Diameter Range | .9 – 1.55mm, .035 – .061in |
Operating Voltage | 40VAC, 60VDC |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 7mΩ |
Insulation Resistance | 5000MΩ |
Wire Insulation Support | With |
Applied Pressure | Standard |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 80°C |
TE Connectivity - AMP Wire-to-Board Contact MOD 2 BUCHSE | Distrelec |
Headers & Wire Housings 1P Socket (Female) |Amp Te Connectivity 181270-4 | Newark Electronics |
Headers&Wire Housings 1P Socket (Female) | Rapid Electronics |
CONTACT, SOCKET, 22AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, AMPMODU, Mod 2 Buchse | TE Connectivity 181270-4 | RS Americas |
Where can I find additional details, specifications and documents for a 181270-4?
Additional datasheets, footprints and schematics for 181270-4 are listed on our Part Details page. You can also find images and similar parts to 181270-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181270-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181270-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181270-4 fall under?
The 181270-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 181270-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181270-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 181270-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 181270-4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 181270-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181270-4 often in real-time on the comparison pages.
What if I can't find stock of 181270-4?
You can fill out our help required form which you can use to request a quote for 181270-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.