18125C824KAT2A Passive Components by KYOCERA AVX

CAPACITOR CERAMIC 0.82UF, 50V, X7R, 10%, 1812

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.40


Distributor Starting From Stock
Logo for Avnet America Avnet America US$0.46
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.82µF
Capacitance Tolerance ± 10%
Capacitor Case Style 1812 [4532 Metric]
Capacitor Dielectric Type Ceramic
Capacitor Mounting SMD
Capacitor Terminals SMD
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.82Uf, 50V, X7R, 10%, 1812 | Newark Electronics
Multilayer Ceramic Capacitor, 0.82 uF, 50 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18125C824KAT2A?

Additional datasheets, footprints and schematics for 18125C824KAT2A are listed on our Part Details page. You can also find images and similar parts to 18125C824KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18125C824KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18125C824KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18125C824KAT2A fall under?

The 18125C824KAT2A is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to 18125C824KAT2A when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18125C824KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 18125C824KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 18125C824KAT2A have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 18125C824KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18125C824KAT2A often in real-time on the comparison pages.

What if I can't find stock of 18125C824KAT2A?

You can fill out our help required form which you can use to request a quote for 18125C824KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay