Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$0.67
Capacitance | 4.7µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
4.7UF 50V 10% 1812 | TTI Europe |
Multilayer Ceramic Capacitor, 4.7 uF, 50 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
SMD MLCC 1812 50V X7R 4.7uF 10% Flexterm | RS |
R102 High Cv/Tape/Reel, 7 Inch Paper Tape Rohs Compliant: Yes |Kyocera Avx 18125C475KAZ2A | Newark Electronics |
1812 4.7 uF 50V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a 18125C475KAZ2A?
Additional datasheets, footprints and schematics for 18125C475KAZ2A are listed on our Part Details page. You can also find images and similar parts to 18125C475KAZ2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18125C475KAZ2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18125C475KAZ2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18125C475KAZ2A fall under?
The 18125C475KAZ2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18125C475KAZ2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18125C475KAZ2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18125C475KAZ2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18125C475KAZ2A have stock available?
Authorised distributors including TTI Europe, Avnet America, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 18125C475KAZ2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18125C475KAZ2A often in real-time on the comparison pages.
What if I can't find stock of 18125C475KAZ2A?
You can fill out our help required form which you can use to request a quote for 18125C475KAZ2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.