Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
6,140
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
31,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
1,590
in stock
|
Buy Now | |
element14
from US$0.18
|
868
in stock
|
Buy Now | |
Farnell
from US$0.17
|
868
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
External Depth | 1.4mm |
External Length / Height | 4.5mm |
External Width | 3.2mm |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +85°C |
Reel Quantity | 1000 |
Tape Width | 12mm |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 50V |
1812 470 nF 50 V ▒10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
SMD MLCC 1812 50V X7R 0.47uF 10% | RS |
.47UF 50V 10% 1812 | TTI Europe |
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, 1812, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 0.47µF, 50V, 10%, X7R, 1812 | element14 |
KC 470nF 1812 10% 50V X7R | Rutronik |
Capacitor, 0.47, +/- 10%, 1812, No breakdown or visual defects, 2.5% (Max.) | AVX 18125C474KAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 18125C474KAT2A?
Additional datasheets, footprints and schematics for 18125C474KAT2A are listed on our Part Details page. You can also find images and similar parts to 18125C474KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18125C474KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18125C474KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18125C474KAT2A fall under?
The 18125C474KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18125C474KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18125C474KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18125C474KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18125C474KAT2A have stock available?
Authorised distributors including Future Electronics, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 18125C474KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18125C474KAT2A often in real-time on the comparison pages.
What if I can't find stock of 18125C474KAT2A?
You can fill out our help required form which you can use to request a quote for 18125C474KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.