Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 1% |
CAP, 4700PF, 50V, 1%, C0G/NP0, 1812 | Farnell |
Where can I find additional details, specifications and documents for a 18125A472FAT1A?
Additional datasheets, footprints and schematics for 18125A472FAT1A are listed on our Part Details page. You can also find images and similar parts to 18125A472FAT1A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18125A472FAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18125A472FAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18125A472FAT1A fall under?
The 18125A472FAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18125A472FAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18125A472FAT1A you can contact the distributor directly for product support, shipping queries etc.
Is the 18125A472FAT1A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18125A472FAT1A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 18125A472FAT1A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18125A472FAT1A often in real-time on the comparison pages.
What if I can't find stock of 18125A472FAT1A?
You can fill out our help required form which you can use to request a quote for 18125A472FAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.