Status: | Unknown |
---|---|
Series: | AVX 1812 MLCC |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
1,130
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
19,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
13,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,080
in stock
|
Buy Now | |
element14
from US$0.18
|
1,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
151
in stock
|
Buy Now | |
Avnet America
-
|
13,000
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 200V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1812 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
.1UF 200V 10% 1812 | TTI Europe |
Cap 0.1Uf 200Vdc X7R 10% Smd 1812 Rohs Compliant: Yes |Kyocera Avx 18122C104KAT2A | Newark Electronics |
SMD MLCC 1812 200V X7R 0.1uF 10% | RS |
AVX Ceramic Capacitor 100nF, 200V, 1812, ± | Distrelec |
CAP, 0.1UF, 200V, MLCC, 1812 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
Multilayer Ceramic Capacitor, 0.1 uF, 200 V, ± 10%, X7R, 1812 [4532 Metric] | Avnet America |
KC 100nF 1812 10% 200V X7R | Rutronik |
1812 100 nF 200 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor | RS Americas |
Where can I find additional details, specifications and documents for a 18122C104KAT2A?
Additional datasheets, footprints and schematics for 18122C104KAT2A are listed on our Part Details page. You can also find images and similar parts to 18122C104KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18122C104KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18122C104KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18122C104KAT2A fall under?
The 18122C104KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 18122C104KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18122C104KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 18122C104KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18122C104KAT2A have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS, Distrelec and element14 have stock available or on a lead time for 18122C104KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18122C104KAT2A often in real-time on the comparison pages.
What if I can't find stock of 18122C104KAT2A?
You can fill out our help required form which you can use to request a quote for 18122C104KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.