18121C224MAT2A Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.22UF 100V, X7R, 20%, 1812

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.30

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.32
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.34
-
Buy Now

Specifications

Capacitance 0.22µF
Voltage Rating 100V
Ceramic Capacitor Case 1812 [4532 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X7R
MSL MSL 1 - Unlimited
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 0.22Uf 100V, X7R, 20%, 1812 | Newark Electronics
MLCC - 1812 100V X7R 220000pF 20% | Future Electronics
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, ± 20%, X7R, 1812 [4532 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18121C224MAT2A?

Additional datasheets, footprints and schematics for 18121C224MAT2A are listed on our Part Details page. You can also find images and similar parts to 18121C224MAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18121C224MAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18121C224MAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18121C224MAT2A fall under?

The 18121C224MAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 18121C224MAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18121C224MAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 18121C224MAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 18121C224MAT2A have stock available?

Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 18121C224MAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18121C224MAT2A often in real-time on the comparison pages.

What if I can't find stock of 18121C224MAT2A?

You can fill out our help required form which you can use to request a quote for 18121C224MAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay