1811689-1

Connectors

> Modular Jacks & Plugs

> Circular RJ45 Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1811689-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1811689-1
Details for TE Store
1811689-1
Recptacle Kit,8 Pos Shielded Modular Jacks & Plugs Products:RJ Type Jacks & Plugs
Buy Directly from TE Store (281 in Stock)
$38.4600 per unit
Series Information for 1811689-1 - TE Connectivity
  • Status: Active
  • Aliases: 210-00526
  • Product Code: K357
  • Global Product Line: Z16
  • GPL Description: Industrial

Description

Recptacle Kit,8 Pos Shielded

Specifications

Shield Material:
Brass
Shield Plating Material:
Nickel
Seal Material:
Elastomer
Connector Contact Density:
Standard
Contact Mating Area Plating Material:
Gold over Nickel
Contact Base Material:
Phosphor Bronze
Housing Material:
Polyester
Housing Color:
Black
Performance Category:
Cat 5e
IP Rating:
IP67
Shielded:
Yes
Comment:
Front or Rear Panel Mounting., Coupler lines crossover between ports., See drawing for additional product information.
実装方法:
Package
Packaging Quantity:
1
Packaging Method:
Package
Modular Connector Style:
Receptacle
Modular Jacks & Plugs Products:
RJ Type Jacks & Plugs
Connectors & Connector Components Type:
Connector

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
Connector, Rec, RJ45 Kit, Shielded, IP67
Newark Electronics
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes
Avnet America
RECPTACLE KIT,8 POS SHIELDED, CONNECTOR
Allied Electronics, Inc
Connector IP67 Common Core Sheilded Receptacle Kit
Avnet Europe
RECPTACLE KIT,8 POS SHIELDED, CONNECTOR
TE Store
Recptacle Kit,8 Pos Shielded Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard;Modular Connector Style:Receptacle;Shielded:Yes;Performance Category:Cat 5e RJ Type Jacks & Plugs Standard Receptacle | Circular Rj45 Connector | Alias Number: 210-00526 | TE Connectivity
Future Electronics
8 Position Panel Mount Female Plug Receptacle Circular Connector
RS Components UK
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components DE
TE Connectivity RJ-Satz Verbinder-Kit Set beinhaltet : RJ45 Steckdosenkit für Frontplattenmontage, MPN: 1811689-1
RS Components HK
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components JP
通信コネクタ,RJ45
RS Components FR
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components CN
连接器,圆形,工业用以太网�
RS Components ES
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components NL
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components NO
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components SG
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components TW
Connector, Rec, RJ45 Kit, Shielded, IP67
Details for TE Store
1811689-1
Recptacle Kit,8 Pos Shielded Modular Jacks & Plugs Products:RJ Type Jacks & Plugs
Buy Directly from TE Store (281 in Stock)
$38.4600 per unit
Series Information for 1811689-1 - TE Connectivity

Description

ADAPTOR RJ45 8POS JACK-RJ45 8POS JACK

Specifications

In Line Connector A:
RJ45
In Line Connector B:
RJ45
Connector Type:
Adaptor In-Line
Product Range:
-
Convert From Gender:
Jack
Convert From Positions:
8Ways
Convert To Gender:
Jack
Convert To Positions:
8Ways
SVHC:
No SVHC (15-Jan-2019)

Alternate Descriptions

RS Components
Connector, Rec, RJ45 Kit, Shielded, IP67
Newark Electronics
RJ45 ETHERNET CONNECTOR, RECEPTACLE, 8WAY, PANEL; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions RoHS Compliant: Yes
Avnet America
RECPTACLE KIT,8 POS SHIELDED, CONNECTOR
Allied Electronics, Inc
Connector IP67 Common Core Sheilded Receptacle Kit
Avnet Europe
RECPTACLE KIT,8 POS SHIELDED, CONNECTOR
TE Store
Recptacle Kit,8 Pos Shielded Modular Jacks & Plugs Products:RJ Type Jacks & Plugs;Connector Contact Density:Standard;Modular Connector Style:Receptacle;Shielded:Yes;Performance Category:Cat 5e RJ Type Jacks & Plugs Standard Receptacle | Circular Rj45 Connector | Alias Number: 210-00526 | TE Connectivity
Future Electronics
8 Position Panel Mount Female Plug Receptacle Circular Connector
RS Components UK
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components DE
TE Connectivity RJ-Satz Verbinder-Kit Set beinhaltet : RJ45 Steckdosenkit für Frontplattenmontage, MPN: 1811689-1
RS Components HK
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components JP
通信コネクタ,RJ45
RS Components FR
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components CN
连接器,圆形,工业用以太网�
RS Components ES
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components NL
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components NO
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components SG
Connector, Rec, RJ45 Kit, Shielded, IP67
RS Components TW
Connector, Rec, RJ45 Kit, Shielded, IP67