Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.50
|
No stock
|
Buy Now |
Tweezer Type | Cutting |
---|---|
Tweezer Tip Type / Style | Bent, Flat |
Overall Length | 115mm |
Tweezer Body Material | Carbon Steel |
Tweezer Tip Material | Carbon Steel |
RoHS Compliant | NA |
Tweezer, Bent, Cs, 115Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 18115ACU?
Additional datasheets, footprints and schematics for 18115ACU are listed on our Part Details page. You can also find images and similar parts to 18115ACU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18115ACU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18115ACU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18115ACU fall under?
The 18115ACU is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18115ACU when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18115ACU you can contact the distributor directly for product support, shipping queries etc.
Is the 18115ACU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18115ACU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18115ACU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18115ACU often in real-time on the comparison pages.
What if I can't find stock of 18115ACU?
You can fill out our help required form which you can use to request a quote for 18115ACU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.