Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Aluminum Alloy |
---|---|
Shell Finish | Nickel |
Number of Positions | 4 |
Keying | N |
Preloaded | Yes |
Contact Type (Module C) | Socket |
Contact Arrangement Code | 1Q1 |
Signal Contacts | With |
Contact Type (Module A) | Socket |
Rack & Panel Connector Contact Size | 8 |
Contact Style | Quadrax |
Contact Type (Module D) | Socket |
Contact Type (Module B) | Socket |
Contact Type | Socket |
Polarization Code | N |
Clinch Nuts | Without |
Polarized | Yes |
Comment | M38999 Style |
Rack & Panel Connector Shell Size | 9 |
Connector & Housing Type | Receptacle |
Connector Seal Type | Peripheral Seal |
Sealable | Yes |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Recpt,pcb Scr Mt,n Key,sz 9 |Amp Te Connectivity 1811184-1 | Newark Electronics |
Conn Rectangular 4 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1811184-1?
Additional datasheets, footprints and schematics for 1811184-1 are listed on our Part Details page. You can also find images and similar parts to 1811184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811184-1 fall under?
The 1811184-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Rack & Panel Backplane > Rack & Panel Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1811184-1 when available in the Rack & Panel Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811184-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1811184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811184-1 often in real-time on the comparison pages.
What if I can't find stock of 1811184-1?
You can fill out our help required form which you can use to request a quote for 1811184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.