Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Module Material | Thermoplastic, Thermoset |
---|---|
Insert Style | Socket |
Interfacial Seal | With |
Rear Grommet | With |
Insert Type | Environmental |
Number of Positions | 25 |
Keying | A |
Pole Configuration | 25 |
Contact Type | Socket |
Wire Size | 22AWG, 24AWG |
For Use With | GPRB |
Packaging Method | Box |
Product Type | Insert |
Rectangular Contact Insert, Gprb, Socket, 25 Position | Newark Electronics |
INSERT ASY,SOCKET,ENVIRON,25Q1,KEY A | Avnet America |
Rack & Panel Connectors Insert Asy Socket Environ 25Q1 Key A | Sager |
Where can I find additional details, specifications and documents for a 1811122-1?
Additional datasheets, footprints and schematics for 1811122-1 are listed on our Part Details page. You can also find images and similar parts to 1811122-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1811122-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1811122-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1811122-1 fall under?
The 1811122-1 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 1811122-1 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1811122-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1811122-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1811122-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1811122-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1811122-1 often in real-time on the comparison pages.
What if I can't find stock of 1811122-1?
You can fill out our help required form which you can use to request a quote for 1811122-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.