18111 Part Information
Details for 18111 by Platinum Tools
Connectors > Crimp Terminals / Solder Terminals & Splices > Specialty Terminals
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.5400 |
Stock Information
Details
Part Specifications
Termination | - |
Terminal Type | Wire Splice |
Alternative Part Descriptions
- Product Range:-; Termination:-; Terminal Type:Wire Splice | Newark Electronics
Details for 18111 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.5400 |
Stock Information
Details
Part Downloads
Part Specifications
Tape Width | 6mm |
Tape Material | PP (Polypropylene) |
For Use With | Dymo Rhino 3000, 4200, 5000, 5200, 6000 & ILP-219, 3M PL200, PL300 & Tyco T107M Label Printers |
RoHS Compliant | NA |
Alternative Part Descriptions
- LABEL TAPE, NON-ADHESIVE TAG, 0.25IN W X 18FT L, BLACK ON WHITE; Tape Width:6mm; Tape Material:PP (Polypropylene); For Use With:Dymo Rhino 3000, 4200, 5000, 5200, 6000 & ILP-219, 3M PL200, PL300 & Tyco T107M Label Printers RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18111?
Additional datasheets, footprints and schematics for 18111 are listed in our Part Details tab. You can also find the 18111 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18111 in the Pricing & Inventory tab next to part details. You can view 18111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18111 fall under?
The 18111 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 18111 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18111 you can contact the distributor directly for product support, shipping queries etc.
Is the 18111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18111 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18111 often in real-time on the comparison pages.
What if I can't find stock of 18111?
You can fill out our help required form which you can use to request a quote for 18111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.