Status: | Unknown |
---|---|
Series: | 181 Series |
RoHS: | Compliant |
No. of Contacts | 26Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DA |
Product Range | 181 Series |
Connector Body Material | Steel Body |
Contact Material | Brass |
RoHS Compliant | Yes |
Hd D Sub Connector, Plug, 26Pos | Newark Electronics |
26 Position 3 Row Through Hole Right Angle Male High Density Dsub | Future Electronics |
Where can I find additional details, specifications and documents for a 181-026-113R171?
Additional datasheets, footprints and schematics for 181-026-113R171 are listed on our Part Details page. You can also find images and similar parts to 181-026-113R171 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 181-026-113R171 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 181-026-113R171 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 181-026-113R171 fall under?
The 181-026-113R171 is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 181-026-113R171 when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 181-026-113R171 you can contact the distributor directly for product support, shipping queries etc.
Is the 181-026-113R171 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 181-026-113R171 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 181-026-113R171.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 181-026-113R171 often in real-time on the comparison pages.
What if I can't find stock of 181-026-113R171?
You can fill out our help required form which you can use to request a quote for 181-026-113R171 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.