Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0180984-0,
F62606-000 |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.14 |
10,000
|
Buy Now | |
Rapid Electronics | US$0.20 |
523,300
|
Buy Now | |
Distrelec | US$0.12 |
523,300
|
Buy Now | |
TTI Europe | US$0.12 |
197,000
|
Buy Now | |
Boersig | US$0.10 |
188,560
|
Buy Now | |
Newark Electronics | US$0.15 |
23,158
|
Buy Now | |
element14 | US$0.12 |
23,158
|
Buy Now | |
Farnell | US$0.16 |
23,158
|
Buy Now | |
Transfer Multisort Elektronik | US$0.11 |
3,018
|
Buy Now | |
Avnet America | US$0.11 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Alignment | Without |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Wire Insulation Diameter (Max) | 8.36mm² |
Length | 40.2mm, 1.582in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Mating Alignment Type | None |
For Use With | FASTON Terminals |
Comment | Slide on from front. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Terminates To | Wire & Cable |
Product Type | Insulation Boot |
Insulated | No |
Housing Type | Receptacle Housing |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE 180984 250 Faston Insulating Boot Flag Natural | Rapid Electronics |
TE Connectivity - AMP FASTON 250 BOOT FLAG NYLON NAT | Distrelec |
FASTON INSULATION BOOT NATURAL | TTI Europe |
Amps-0-0180984-0 Rohs Compliant: Yes |Amp Te Connectivity 180984 | Newark Electronics |
AMPS-0-0180984-0 | element14 |
Insulation boot,FASTON 250 flag terminal | RS |
Terminals cover | Transfer Multisort Elektronik |
Connector Accessories Insulation Boot 1 POS Polyamide 6.6 Natural Loose Piece | Avnet America |
FASTON 250 BOOT FLAG NYLON NAT | TE Connectivity 180984 | RS Americas |
Accessory Type | Insulation Boot |
---|---|
For Use With | FastOn Receptacles |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Insulator Colour | Transparent |
Jacket Colour | Transparent |
Material | Polypropylene |
Operating Temperature Max | 75°C |
Where can I find additional details, specifications and documents for a 180984?
Additional datasheets, footprints and schematics for 180984 are listed on our Part Details page. You can also find images and similar parts to 180984 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180984 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180984 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180984 fall under?
The 180984 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 180984 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180984 you can contact the distributor directly for product support, shipping queries etc.
Is the 180984 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180984 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Boersig and Newark Electronics have stock available or on a lead time for 180984.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180984 often in real-time on the comparison pages.
What if I can't find stock of 180984?
You can fill out our help required form which you can use to request a quote for 180984 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.