Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
180972-001,
2-1191315-2 |
Jacket Color | White |
---|---|
Conductor Material | Silver-Plated High Strength Copper |
Shield Material | Tin-Plated Copper |
Shield Style | Single |
Cable Dielectric Diameter | 1.39mm, .055in |
Wire Diameter | .019in, .48mm |
Wire Size | 26AWG, .129mm² |
Overall Outside Diameter | 3.73mm, .147in |
Impedance | 125Ω |
Capacitance | 11pF/ft |
Dielectric Material | Rayfoam L |
Product Type | Cable |
Cable Style | Twisted Pair |
Cable Type | Cheminax |
Product Classification | Cable - Coaxial |
Velocity of Propagation | 75% |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Multiconductor Cable 2Conductors 26AWG 3.91mm Silver Coated High Strength Copper Alloy White | Avnet America |
Multi-Conductor Cables 2526D1114-9 | Sager |
Where can I find additional details, specifications and documents for a 180972-001?
Additional datasheets, footprints and schematics for 180972-001 are listed on our Part Details page. You can also find images and similar parts to 180972-001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 180972-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 180972-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 180972-001 fall under?
The 180972-001 is listed under Wire & Cable > High Speed Digital & Data Cable.
Can I view similar or alternative parts?
You can view similar parts to 180972-001 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 180972-001 you can contact the distributor directly for product support, shipping queries etc.
Is the 180972-001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 180972-001 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 180972-001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 180972-001 often in real-time on the comparison pages.
What if I can't find stock of 180972-001?
You can fill out our help required form which you can use to request a quote for 180972-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.